Lenovo logo

Lenovo ThinkPad B5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100611
Info modified on:
02 Feb 2025, 23:10:28
Short summary description Lenovo ThinkPad B5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Windows 8 Black:

Lenovo ThinkPad B5400, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad B5400 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Windows 8 Black:

Lenovo ThinkPad B5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Black. Weight: 2.34 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.