Lenovo Essential B575e, AMD E, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Lenovo Essential B575e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1500, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: FreeDOS. Product colour: Black