Lenovo logo

Lenovo IdeaPad S300 Intel® Pentium® 2117U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18811
Info modified on:
02 Feb 2025, 23:11:28
Short summary description Lenovo IdeaPad S300 Intel® Pentium® 2117U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver:

Lenovo IdeaPad S300, Intel® Pentium®, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad S300 Intel® Pentium® 2117U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver:

Lenovo IdeaPad S300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2117U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.