Lenovo logo

Lenovo IdeaPad G780 Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17346
Info modified on:
23 Jan 2025, 18:52:21
Short summary description Lenovo IdeaPad G780 Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown:

Lenovo IdeaPad G780, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad G780 Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown:

Lenovo IdeaPad G780. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.