Lenovo logo

Lenovo IdeaPad K1 3G NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23921
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaPad K1 3G NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Lenovo IdeaPad K1, 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 1 GB, Android, Black, Grey

Long summary description Lenovo IdeaPad K1 3G NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black, Grey:

Lenovo IdeaPad K1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 740 g. Operating system installed: Android. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.