Lenovo logo

Lenovo IdeaPad G770 Intel® Core™ i3 i3-2350M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6650M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38316
Info modified on:
29 Jan 2025, 18:52:25
Short summary description Lenovo IdeaPad G770 Intel® Core™ i3 i3-2350M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6650M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo IdeaPad G770, Intel® Core™ i3, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Lenovo IdeaPad G770 Intel® Core™ i3 i3-2350M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6650M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo IdeaPad G770. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.