Lenovo logo

Lenovo IdeaPad U160 29.5 cm (11.6") 2 GB 320 GB Windows 7 Home Premium Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54131
Info modified on:
22 Jan 2025, 06:19:29
Short summary description Lenovo IdeaPad U160 29.5 cm (11.6") 2 GB 320 GB Windows 7 Home Premium Brown:

Lenovo IdeaPad U160, 1.06 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaPad U160 29.5 cm (11.6") 2 GB 320 GB Windows 7 Home Premium Brown:

Lenovo IdeaPad U160. Processor frequency: 1.06 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 1.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.