Lenovo logo

Lenovo IdeaPad U160 Laptop - M436GUK - Red Intel® Core™ i5 i5-520UM 29.5 cm (11.6") 2 GB Windows 7 Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
40611
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaPad U160 Laptop - M436GUK - Red Intel® Core™ i5 i5-520UM 29.5 cm (11.6") 2 GB Windows 7 Home Premium:

Lenovo IdeaPad U160 Laptop - M436GUK - Red, Intel® Core™ i5, 1.07 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaPad U160 Laptop - M436GUK - Red Intel® Core™ i5 i5-520UM 29.5 cm (11.6") 2 GB Windows 7 Home Premium:

Lenovo IdeaPad U160 Laptop - M436GUK - Red. Processor family: Intel® Core™ i5, Processor model: i5-520UM, Processor frequency: 1.07 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.