Lenovo logo

Lenovo ThinkPad IdeaPad Z360 Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19251
Info modified on:
25 Jan 2025, 22:06:55
Short summary description Lenovo ThinkPad IdeaPad Z360 Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Lenovo ThinkPad IdeaPad Z360, Intel® Core™ i3, 2.26 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad IdeaPad Z360 Intel® Core™ i3 i3-350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

Lenovo ThinkPad IdeaPad Z360. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.