Lenovo logo

Lenovo Essential G555 AMD Athlon II M320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25627
Info modified on:
27 Jan 2025, 08:22:03
Short summary description Lenovo Essential G555 AMD Athlon II M320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium Black:

Lenovo Essential G555, AMD Athlon II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Lenovo Essential G555 AMD Athlon II M320 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium Black:

Lenovo Essential G555. Processor family: AMD Athlon II, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.