Lenovo logo

Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164102
Info modified on:
22 Jan 2025, 05:01:30
Short summary description Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

Lenovo IdeaPad S10-2, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Lenovo IdeaPad S10-2 Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

Lenovo IdeaPad S10-2. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.