Lenovo IdeaPad S12, Intel Pentium Mobile, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Home Premium
Lenovo IdeaPad S12. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.55 kg