Lenovo logo

Lenovo Ideaphone K3 Note 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2900 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Ideaphone K3 Note 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2900 mAh White:

Lenovo Ideaphone K3 Note, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 5.0, White

Long summary description Lenovo Ideaphone K3 Note 14 cm (5.5") Dual SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2900 mAh White:

Lenovo Ideaphone K3 Note. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2900 mAh. Product colour: White. Weight: 150 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.