Lenovo logo

Lenovo K10 Note 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4050 mAh Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85058
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo K10 Note 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4050 mAh Black:

Lenovo K10 Note, 16 cm (6.3"), 4 GB, 64 GB, 16 MP, Android 9.0, Black

Long summary description Lenovo K10 Note 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4050 mAh Black:

Lenovo K10 Note. Display diagonal: 16 cm (6.3"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 710. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4050 mAh. Product colour: Black. Weight: 164 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.