Lenovo logo

Lenovo GX41L83768 laptop case 39.6 cm (15.6") Backpack Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53674
Info modified on:
21 Feb 2025, 10:54:20
Short summary description Lenovo GX41L83768 laptop case 39.6 cm (15.6") Backpack Black:

Lenovo GX41L83768, Backpack, 39.6 cm (15.6"), 440 g

Long summary description Lenovo GX41L83768 laptop case 39.6 cm (15.6") Backpack Black:

Lenovo GX41L83768. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 440 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.