Lenovo logo

Lenovo B210 39.6 cm (15.6") Backpack Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
456922
Info modified on:
04 Jul 2025, 15:06:39
Short summary description Lenovo B210 39.6 cm (15.6") Backpack Black:

Lenovo B210, Backpack, 39.6 cm (15.6"), Shoulder strap, 440 g

Long summary description Lenovo B210 39.6 cm (15.6") Backpack Black:

Lenovo B210. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 440 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.