Lenovo G0A6N065WW, Indoor, AC, 20 V, 1.8 m, Black
Lenovo G0A6N065WW. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 1. Cable length: 1.8 m, Product colour: Black