Lenovo 55Y3717, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, SO-DIMM
Lenovo 55Y3717. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: SO-DIMM