Lenovo logo

Lenovo IdeaCentre AIO 5 24IOB6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32014
Info modified on:
13 Mar 2025, 11:36:47
Short summary description Lenovo IdeaCentre AIO 5 24IOB6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 5 24IOB6, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Grey

Long summary description Lenovo IdeaCentre AIO 5 24IOB6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 5 24IOB6. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.