Lenovo logo

Lenovo IdeaCentre AIO 5 27IMB05 Intel® Core™ i5 i5-10400T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11762
Info modified on:
14 Jun 2024, 18:59:18
Short summary description Lenovo IdeaCentre AIO 5 27IMB05 Intel® Core™ i5 i5-10400T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 5 27IMB05, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo IdeaCentre AIO 5 27IMB05 Intel® Core™ i5 i5-10400T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaCentre AIO 5 27IMB05. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.