Lenovo IdeaCentre A540, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home
Lenovo IdeaCentre A540. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1.8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 540X. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black