Lenovo logo

Lenovo IdeaCentre A540 Intel® Core™ i7 i7-9700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7216
Info modified on:
17 Jun 2024, 22:57:55
Short summary description Lenovo IdeaCentre A540 Intel® Core™ i7 i7-9700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Lenovo IdeaCentre A540, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre A540 Intel® Core™ i7 i7-9700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Lenovo IdeaCentre A540. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.