Lenovo logo

Lenovo IdeaCentre AIO 520-24ARR AMD Ryzen™ 3 2200GE 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16196
Info modified on:
11 Nov 2024, 17:21:20
Short summary description Lenovo IdeaCentre AIO 520-24ARR AMD Ryzen™ 3 2200GE 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24ARR, 60.5 cm (23.8"), Full HD, AMD Ryzen™ 3, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 520-24ARR AMD Ryzen™ 3 2200GE 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24ARR. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: AMD Ryzen™ 3, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.