Lenovo logo

Lenovo IdeaCentre 520 Intel® Core™ i7 i7-8700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20411
Info modified on:
17 Jun 2024, 18:51:56
Short summary description Lenovo IdeaCentre 520 Intel® Core™ i7 i7-8700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre 520, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 2.26 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 520 Intel® Core™ i7 i7-8700T 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon RX 550 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre 520. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 550. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.