Lenovo IdeaCentre AIO 520-22IKL, 54.6 cm (21.5"), Full HD, Intel® Celeron® G, 4 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre AIO 520-22IKL. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: Intel® Celeron® G, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver