Lenovo logo

Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i3 i3-6006U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34072
Info modified on:
14 Jun 2024, 03:54:09
Short summary description Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i3 i3-6006U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24IKU, 60.5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 520-24IKU Intel® Core™ i3 i3-6006U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

Lenovo IdeaCentre AIO 520-24IKU. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.