Lenovo logo

Lenovo IdeaCentre 310-20IAP Intel® Celeron® J3455 49.5 cm (19.5") 1440 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11833
Info modified on:
14 Mar 2024, 19:50:48
Short summary description Lenovo IdeaCentre 310-20IAP Intel® Celeron® J3455 49.5 cm (19.5") 1440 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaCentre 310-20IAP, 49.5 cm (19.5"), Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home, Black

Long summary description Lenovo IdeaCentre 310-20IAP Intel® Celeron® J3455 49.5 cm (19.5") 1440 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaCentre 310-20IAP. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), Display resolution: 1440 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.