Lenovo logo

Lenovo IdeaCentre 310-20IAP Intel® Pentium® J4205 49.5 cm (19.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143146
Info modified on:
14 Mar 2024, 19:00:12
Short summary description Lenovo IdeaCentre 310-20IAP Intel® Pentium® J4205 49.5 cm (19.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 310-20IAP, 49.5 cm (19.5"), Intel® Pentium®, 4 GB, 1 TB, Windows 10, White

Long summary description Lenovo IdeaCentre 310-20IAP Intel® Pentium® J4205 49.5 cm (19.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 310-20IAP. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), Screen shape: Flat, Panel type: WVA. Processor family: Intel® Pentium®, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Built-in camera. Operating system installed: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.