Lenovo logo

Lenovo IdeaCentre 510-23ASR AMD A6 A6-9210 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92747
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo IdeaCentre 510-23ASR AMD A6 A6-9210 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo IdeaCentre 510-23ASR, 58.4 cm (23"), Full HD, AMD A6, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 510-23ASR AMD A6 A6-9210 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo IdeaCentre 510-23ASR. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A6, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.