location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510-22ISH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0CB00H3FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190940492901 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 17:24:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD DVD±RW Card reader integrated
  • - AMD Radeon R5 M435 Intel® HD Graphics 530
  • - 1 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 64-bit
Long product name Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black :
The long product name of Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" FHD (1920x1080), Intel Core i5-6400T (6M Cache, 2.2GHz), 8GB DDR4 2133MHz, 128GB SSD + 1000GB HDD, Intel HD Graphics 530 + AMD Radeon R5 M435, DVD Gigabit Ethernet, Wi-Fi 802.11 ac, Bluetooth 4.0, Windows 10 64-bit
More>>>
Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black:
The official description of Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improved Performance
Powered with Intel® 6th Gen Core™ i5 processors and AMD Radeon™ R5 M435 graphics options, the ideacentre AIO 510 certainly packs a punch under the hood. Noticeably faster and enjoying an increase by up to 20% in graphical performance, the AIO 510 is the ideal family entertainment PC.

The Best of Windows 10
Combining the best of Windows you already know, Windows 10 Home has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.

Eye-Catching, Wide Angle, Borderless Display
The Lenovo ideacentre AIO 510 features a 21.5", Full HD, borderless display, with cutting edge multitouch technology for superior user experience. What’s more, this space-saving PC features a widely adjustable screen that rotates from -5 degrees to 30 degrees, giving crisp, vibrant visuals from any angle.

Instant Connectivity with WiFi or Bluetooth®
Combining the best of Windows you already know, Windows 10 Home has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.

Narrow Bezel and Slim Design
Representing one of the slimmest AIOs on the market today, the AIO 510 features a narrow bezel design that ranges from an astonishing 7.5 mm border size to 53.2 mm at its thickest point. Part of a new wave of next generation AIOs, the AIO 510 delivers performance without sacrificing on space.

McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or simply upgrade to the full version when you purchase the AIO 510 and enjoy peace-of-mind security from day one.

A Better Sound
The AIO 510 takes entertainment to new levels. With built-in stereo speakers equipped with Dolby Advanced Audio certification you can expect improved audio technology that maintains volume levels, prevents distortion, and even creates a surround sound experience.

Short summary description Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black:
This short summary of the Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 510-22ISH, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10

Long summary description Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black:
This is an auto-generated long summary of Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 510-22ISH. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon R5 M435. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon R5 M435
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
Dolby Advanced Audio
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Trial software
McAfee LiveSafe
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88187
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
490 mm
Depth (with stand)
53.7 mm
Height (with stand)
418 mm
Weight (with stand)
5.17 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Drivers included
Yes
Other features
Autonomy mode
No
Detachable display
No