Lenovo logo

Lenovo IdeaCentre 300-23ISU Intel® Pentium® 4405U 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21746
Info modified on:
14 Mar 2024, 19:42:33
Short summary description Lenovo IdeaCentre 300-23ISU Intel® Pentium® 4405U 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre 300-23ISU, 58.4 cm (23"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 300-23ISU Intel® Pentium® 4405U 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre 300-23ISU. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.