Lenovo logo

Lenovo IdeaCentre 300-23ISU Intel® Core™ i5 i5-6200U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103425
Info modified on:
26 Jun 2024, 05:48:12
Short summary description Lenovo IdeaCentre 300-23ISU Intel® Core™ i5 i5-6200U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 300-23ISU, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 300-23ISU Intel® Core™ i5 i5-6200U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Wi-Fi 5 (802.11ac) White:

Lenovo IdeaCentre 300-23ISU. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 920A. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.