Lenovo logo

Lenovo IdeaCentre 300-22ISU Intel® Core™ i3 i3-6100U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32147
Info modified on:
26 Jun 2024, 12:43:36
Short summary description Lenovo IdeaCentre 300-22ISU Intel® Core™ i3 i3-6100U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Black:

Lenovo IdeaCentre 300-22ISU, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 300-22ISU Intel® Core™ i3 i3-6100U 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home Black:

Lenovo IdeaCentre 300-22ISU. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 920A. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.