location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700-24ISH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0BE009XIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190404436052 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:28:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White :
The long product name of Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" FHD (1920x1080) LED, Intel Core i5-6400 (6M Cache, up to 3.30 GHz), 4GB DDR4, 1000GB HDD, Intel HD Graphics 530 + NVIDIA GeForce GT 930A, Wi-Fi, Bluetooth 4.0, 2x USB 2.0, 3x USB 3.0, 2x HDMI, RJ-45, 8.75kg, Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White:
The official description of Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows 10 Home

It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.

The Latest Intel Core™ Processors

Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ processor family delivers processing power that takes your computing to the next level so that you can work smarter.

Big on Performance

The powerful, space-saving Lenovo Ideacentre AIO 700 is designed with enough memory, storage and processing might to meet all of your computing/multimedia needs. And then some.

Intel RealSense 3D Camera (Optional)

With its best-in-class depth sensor, the Intel® RealSense™ 3D Camera lets you interact more intuitively with your Ideacentre AIO 700 (24) - through hand gestures and even facial expressions. As well as taking gaming, entertainment, and video chats to another dimension, the 3D Camera gives you a new dimension of control.

Immersive Entertainment

With premium JBL® stereo speakers and up to a stunning 23.5” frameless Ultra HD (3840 x 2160) display, the AIO 700 takes home entertainment to the next level. For a truly immersive experience, you can opt for an optional multitouch screen and discrete NVIDIA® GeForce GTX 950A 2 GB graphics.

Ample Storage

The AIO 700 comes with up to 2TB of hard disk or solid hard disk drive. So you can store all of your documents, music, presentations, and photos - with plenty of room to spare. Plus, with up to 16 GB of memory, it has to muscle to tackle any task.

Instant Connectivity with WiFi or Bluetooth

With WiFi 802.11 b/g/n or a/c and Bluetooth® 4.0 connectivity options, the AIO 700 can be the main Internet/multimedia hub for the whole family. It’s a powerful way to stream audio and video to every device in the house.

Adjustable Screen

For extra comfort and convenience, the screen can be adjusted from -5 to 25 degrees. So you can find the optimum viewing angle for your favorite Windows 10 apps or movie.

Easy to Upgrade & Expand

Maintaining, expanding, or upgrading your Ideacentre AIO 700 is a cinch. Simply slip off the back panel and you have instant access to everything under the hood.

Short summary description Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White:
This short summary of the Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 700-24ISH, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White:
This is an auto-generated long summary of Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 700-24ISH. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Tilt angle range
-5 - 25°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BY
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 930A
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Operating system language
Italian
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
578.6 mm
Depth (with stand)
200 mm
Height (with stand)
402 mm
Weight (with stand)
8.75 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 03:27:49
Uk has collected 5 expert reviews for Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-01-08 03:27:49
It would have been great to see some slightly thinner bezels surrounding its 23.8in touchscreen, but there's plenty of back and forth tilt, so it's easy to find a good angle regardless of your seating position. It's loaded with ports, too, including two e...
Bottom line The screen is a bit of a disappointment, but I'm still mightily impressed with the Lenovo Ideacentre 700. It packs both processing and gaming capabilities into a well-built chassis with plenty of connectivity options and adequate peripherals, which is a r...
80%
computershopper.com
Updated:
2017-01-08 03:27:49
We've seen this one before: When our Lenovo Ideacentre AIO 700 test system arrived, we immediately were stuck by a sense of deja vu . It didn't take us long to track down the source.The Ideacentre AIO 700 features the same outer chassis as the Lenovo B50...
Good Strong overall performance for a budget-minded AIO, Impressive video and audio output, Intel RealSense 3D camera...
Bad Constant whir of cooling fan, Bulky chassis, Bundled keyboard is cramped...
Bottom line A bit beefy (but also affordable and versatile), this all-in-one packs some impressive features and strong performance for a fair price. We'd just like to see a chassis update. Read More…...
80%
tomsguide.com
Updated:
2017-01-08 03:27:49
All-in-one PCs are better-known for being convenient rather than truly exciting, but that trend is starting to change. Just look at Lenovo's IdeaCentre AIO 700 ($799 starting, $1,099 as reviewed), which packs a rich 4K display and Intel's innovative RealS...
Good Crisp 4K displa, Intel RealSense camer, Upgradeable desig, Loud speakers...
Bad Mixed gaming performanc, Slightly bulk, Lackluster keyboard...
Bottom line I've always been impressed by Lenovo's all-in-ones, but the AIO 700 ($799 starting, $1,099 as reviewed) is the first one that truly wowed me. The PC's $1,099 price tag seems strikingly low for a desktop that offers both a 4K display and an Intel RealSense...
80%
techaeris.com
Updated:
2018-02-21 06:12:32
Laptops, desktops, tablets, notebooks, ultrabooks, all-in-ones… there are plenty of choices for consumers these days. Our Lenovo ideacentre AIO 700 review takes a look at a 24″ UHD all-in-one system that combines power and performance in a compact desktop...
Good Sharp display, decent sound for an AIO. Plenty of ports, easy to upgrade should you need to at a later date...
Bad Needs way more bass. Screen glare could be reduced with a matte screen protector of some sort...
Bottom line If you're looking for an all-in-one computer system that performs well and handles most tasks with ease, as well as one that has the ability to be easily upgraded, you should definitely take a look at the Lenovo ideacentre AIO 700 and the various configur...
47%