"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166"
"","","33419484","","Lenovo","F0BE009XIX","33419484","0190404436052|190404436052","All-in-One PCs/Workstations","2282","IdeaCentre","","700-24ISH","20240309140425","ICECAT","1","43685","https://images.icecat.biz/img/gallery/29946748_9099.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/29946748_9099.jpg","https://images.icecat.biz/img/gallery_mediums/29946748_9099.jpg","https://images.icecat.biz/img/gallery_thumbs/29946748_9099.jpg","","","Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60.5 cm (23.8"") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 930A Windows 10 Home White","23.8"" FHD (1920x1080) LED, Intel Core i5-6400 (6M Cache, up to 3.30 GHz), 4GB DDR4, 1000GB HDD, Intel HD Graphics 530 + NVIDIA GeForce GT 930A, Wi-Fi, Bluetooth 4.0, 2x USB 2.0, 3x USB 3.0, 2x HDMI, RJ-45, 8.75kg, Windows 10 Home 64-bit","Lenovo IdeaCentre 700-24ISH, 60.5 cm (23.8""), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home","Lenovo IdeaCentre 700-24ISH. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 930A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White","Windows 10 Home\n\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nThe Latest Intel Core™ Processors\n\nPremium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ processor family delivers processing power that takes your computing to the next level so that you can work smarter.\n\nBig on Performance\n\nThe powerful, space-saving Lenovo Ideacentre AIO 700 is designed with enough memory, storage and processing might to meet all of your computing/multimedia needs. And then some.\n\nIntel RealSense 3D Camera (Optional)\n\nWith its best-in-class depth sensor, the Intel® RealSense™ 3D Camera lets you interact more intuitively with your Ideacentre AIO 700 (24) - through hand gestures and even facial expressions. As well as taking gaming, entertainment, and video chats to another dimension, the 3D Camera gives you a new dimension of control.\n\nImmersive Entertainment\n\nWith premium JBL® stereo speakers and up to a stunning 23.5” frameless Ultra HD (3840 x 2160) display, the AIO 700 takes home entertainment to the next level. For a truly immersive experience, you can opt for an optional multitouch screen and discrete NVIDIA® GeForce GTX 950A 2 GB graphics.\n\nAmple Storage\n\nThe AIO 700 comes with up to 2TB of hard disk or solid hard disk drive. So you can store all of your documents, music, presentations, and photos - with plenty of room to spare. Plus, with up to 16 GB of memory, it has to muscle to tackle any task.\n\nInstant Connectivity with WiFi or Bluetooth\n\nWith WiFi 802.11 b/g/n or a/c and Bluetooth® 4.0 connectivity options, the AIO 700 can be the main Internet/multimedia hub for the whole family. It’s a powerful way to stream audio and video to every device in the house.\n\nAdjustable Screen\n\nFor extra comfort and convenience, the screen can be adjusted from -5 to 25 degrees. So you can find the optimum viewing angle for your favorite Windows 10 apps or movie.\n\nEasy to Upgrade & Expand\n\nMaintaining, expanding, or upgrading your Ideacentre AIO 700 is a cinch. Simply slip off the back panel and you have instant access to everything under the hood.","https://images.icecat.biz/img/gallery/29946748_9099.jpg|https://images.icecat.biz/img/gallery/29946748_9832.jpg|https://images.icecat.biz/img/gallery/29946748_4173.jpg|https://images.icecat.biz/img/gallery/33419484_7859676834.jpg|https://images.icecat.biz/img/gallery/33419484_8453930347.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","1060x596|1060x596|1060x596|600x600|1355x900|900x527","|||||","","","","","","","","","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Touch technology: Multi-touch","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Screen shape: Flat","Tilt angle range: -5 - 25°","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6400","Processor frequency: 2.7 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.3 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","64-bit computing: Yes","Thermal Design Power (TDP): 65 W","PCI Express slots version: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: R0","Bus type: DMI3","Processor codename: Skylake","Processor series: Intel Core i5-6400 Desktop series","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Processor code: SR2BY","Tcase: 71 °C","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD speed: 7200 RPM","HDD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MS PRO, Memory Stick (MS), SD, SDHC, SDXC","Graphics","Discrete graphics card model: NVIDIA® GeForce® GT 930A","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Built-in microphone: Yes","Camera","Built-in camera: Yes","Camera resolution: 1920 x 1080 pixels","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Combo headphone/mic port: Yes","Design","Product colour: White","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H110","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Operating system language: Italian","Processor special features","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Scalability: 1S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 88185","Power","AC adapter power: 150 W","Weight & dimensions","Width (with stand): 578.6 mm","Depth (with stand): 200 mm","Height (with stand): 402 mm","Weight (with stand): 8.75 kg","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Detachable display: No"