Lenovo IdeaCentre 700-27ISH, 68.6 cm (27"), Full HD, Intel® Core™ i7, 12 GB, 2 TB, Black
Lenovo IdeaCentre 700-27ISH. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 950A. Built-in camera. Optical drive type: DVD±RW. Product colour: Black