Lenovo IdeaCentre C20-00, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 10
Lenovo IdeaCentre C20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Built-in camera. Operating system installed: Windows 10. Product colour: White