Lenovo logo

Lenovo IdeaCentre C20-00 Intel® Celeron® N3050 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C20-00 Intel® Celeron® N3050 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C20-00, 49.5 cm (19.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre C20-00 Intel® Celeron® N3050 49.5 cm (19.5") All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.