Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C20-00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0BB0053FR
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7081
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 02 Dec 2020 16:45:27
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White :
The short editorial description of Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White

C20-00, Intel Pentium N3700 1.6GHz, 4GB DDR3L, 1TB HDD, DVD±RW, Intel HD Graphics + NVIDIA GeForce 920A 1GB, 19.5" 1920 x 1080, 802.11b/g/n, Bluetooth 4.0, Gigabit Ethernet, Webcam, Windows 10 Home, white
More>>>
Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White:
The official marketing text of Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White as supplied by the manufacturer

Lenovo C20 All-in-One
The Lenovo C20 is an affordable 19.5" space-saving, all-in-one with a powerful processor, full HD display, and integrated graphics making this the perfect entertainment desktop.

Space-saving Design
The Lenovo C20's display takes surprisingly little space. The gorgeous 19.5" display with clutter-free cable management lets you tuck everything neatly away.

Full Interactive Multimedia Experience
Integrated graphics, an integrated DVD reader/writer, stereo speakers, and optional HDMI output offer crisp visuals and immersive sound for a fuller, more satisfying home entertainment experience. What's more, with the 720p HD webcam you can chat with family and friends as if you're right there next to them.

Lenovo Assistant
Keep it simple with Lenovo Assistant, an easy-to-use interface to organize your favorites, clean up history and junk files, and manage the C20’s network connections and energy consumption.

Lenovo Rescue System
Quickly and easily backup and recover system files, applications, drivers, and user files.

Short summary description Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White:
This short summary of the Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C20-00, 49.5 cm (19.5"), Full HD, Intel® Pentium®, 4 GB, 1000 GB, Windows 10 Home

Long summary description Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White:
This is an auto-generated long summary of Lenovo C20-00 49.5 cm (19.5") 1920 x 1080 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD NVIDIA® GeForce® 920A Windows 10 Home All-in-One PC White based on the first three specs of the first five spec groups.

Lenovo C20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Discrete graphics adapter model: NVIDIA® GeForce® 920A. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor model *
N3700
Processor family *
Intel® Pentium®
Processor frequency *
1.6 GHz
Processor boost frequency
2.4 GHz
Processor cores *
4
Processor threads
4
Processor cache
2 MB
Processor cache type
L2
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
C0
Processor codename
Braswell
Processor series
Intel® Pentium N3000 Series for Mobile
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2,1x4,2x2,2x1,4x1
Processor code
SR29E
Tjunction
90 °C
Scenario Design Power (SDP)
4 W
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed *
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
HDD capacity
1000 GB
HDD interface
Serial ATA III
Optical drive type *
DVD±RW
Card reader integrated *
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 920A
Discrete graphics adapter memory
1 GB
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter burst frequency
700 MHz
Maximum on-board graphics adapter memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
Yes
Number of execution units
16
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Ports & interfaces
Total number of SATA connectors
2
Number of SATA III connectors
2
Design
Product colour *
White
Performance
Product type *
All-in-One PC
HDD user password
Yes
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Bundled software
Lenovo Rescue System Lenovo Companion Lenovo SHAREit
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Pro Wireless Display (Intel® Pro WiDi)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
87261
Power
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand) *
487 mm
Depth (with stand) *
49.5 mm
Height (with stand) *
365.3 mm
Weight (with stand) *
3.8 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No
Technical details
Sustainability certificates
RoHS, ENERGY STAR