Lenovo logo

Lenovo C20-05 AMD E E2-7110 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78783
Info modified on:
26 Jun 2024, 05:10:16
Short summary description Lenovo C20-05 AMD E E2-7110 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo C20-05, 49.5 cm (19.5"), Full HD, AMD E, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo C20-05 AMD E E2-7110 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo C20-05. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD E, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.