Lenovo logo

Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91629
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C50-30, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre C50-30 Intel® Core™ i3 i3-4005U 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C50-30. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.