Lenovo logo

Lenovo S40-40 Intel® Core™ i3 i3-4150 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18857
Info modified on:
20 Dec 2022, 19:15:13
Short summary description Lenovo S40-40 Intel® Core™ i3 i3-4150 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Lenovo S40-40, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description Lenovo S40-40 Intel® Core™ i3 i3-4150 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Lenovo S40-40. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.