Lenovo logo

Lenovo IdeaCentre B50-30 Intel® Core™ i5 i5-4460T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56745
Info modified on:
07 Oct 2024, 17:46:07
Short summary description Lenovo IdeaCentre B50-30 Intel® Core™ i5 i5-4460T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Black:

Lenovo IdeaCentre B50-30, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre B50-30 Intel® Core™ i5 i5-4460T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Black:

Lenovo IdeaCentre B50-30. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 840A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.