Lenovo IdeaCentre B50-30, 60.5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1
Lenovo IdeaCentre B50-30. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black