Lenovo logo

Lenovo ThinkCentre M57 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47718
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M57 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M57, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M57 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M57. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.42 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.