Lenovo Ideaphone A6000 Plus, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4.4, White
Lenovo Ideaphone A6000 Plus. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.4. Battery capacity: 2300 mAh. Product colour: White. Weight: 128 g