Lenovo logo

Lenovo 64GB TruDDR4 PC4-17000 memory module 1 x 64 GB DDR4 2133 MHz ECC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 64GB TruDDR4 PC4-17000 memory module 1 x 64 GB DDR4 2133 MHz ECC:

Lenovo 64GB TruDDR4 PC4-17000, 64 GB, 1 x 64 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Lenovo 64GB TruDDR4 PC4-17000 memory module 1 x 64 GB DDR4 2133 MHz ECC:

Lenovo 64GB TruDDR4 PC4-17000. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.