Lenovo logo

Lenovo IdeaCentre Mini 01IRH8 Intel® Core™ i7 i7-13620H 32 GB DDR4-SDRAM 2 TB SSD Windows 11 Home Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16676
Info modified on:
26 Mar 2025, 15:31:23
Short summary description Lenovo IdeaCentre Mini 01IRH8 Intel® Core™ i7 i7-13620H 32 GB DDR4-SDRAM 2 TB SSD Windows 11 Home Mini PC Grey:

Lenovo IdeaCentre Mini 01IRH8, 4.9 GHz, Intel® Core™ i7, i7-13620H, 32 GB, 2 TB, Windows 11 Home

Long summary description Lenovo IdeaCentre Mini 01IRH8 Intel® Core™ i7 i7-13620H 32 GB DDR4-SDRAM 2 TB SSD Windows 11 Home Mini PC Grey:

Lenovo IdeaCentre Mini 01IRH8. Processor frequency: 4.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13620H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 150 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.