Lenovo logo

Lenovo IdeaCentre 3 07IRB8 Intel® Celeron® G G6900 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Home in S mode SFF PC Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12827
Info modified on:
11 Jul 2025, 10:14:00
Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Celeron® G G6900 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Home in S mode SFF PC Grey:

Lenovo IdeaCentre 3 07IRB8, 3.4 GHz, Intel® Celeron® G, G6900, 4 GB, 128 GB, Windows 11 Home in S mode

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Celeron® G G6900 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Home in S mode SFF PC Grey:

Lenovo IdeaCentre 3 07IRB8. Processor frequency: 3.4 GHz, Processor family: Intel® Celeron® G, Processor model: G6900. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 710. Operating system installed: Windows 11 Home in S mode, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.