Lenovo logo

Lenovo LOQ Intel® Core™ i7 i7-13700F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12402
Info modified on:
26 Mar 2025, 15:52:12
Short summary description Lenovo LOQ Intel® Core™ i7 i7-13700F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Black:

Lenovo LOQ, Intel® Core™ i7, i7-13700F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo LOQ Intel® Core™ i7 i7-13700F 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Black:

Lenovo LOQ. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: Tower. Product type: PC. Weight: 8.4 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.